E-Switch, Inc. Anti-Vandal Switches ULV8FPBSS331

Description
ANTI-VANDAL, 3A, SPDT, On-(On), Detachable Socket w/ Wire Leads 500mm, LED, Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, SPDT, On-(On), Detachable Socket w/ Wire Leads 500mm, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV8FPBSS331 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV8FPBSS331
Anti-Vandal Switches 1400-ULV8FPBSS331
ANTI-VANDAL, 3A, SPDT, On-(On), Detachable Socket w/ Wire Leads 500mm, LED, Green, IP67

ANTI-VANDAL, 3A, SPDT, On-(On), Detachable Socket w/ Wire Leads 500mm, LED, Green, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV8FPBSS331-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV8FPBSS331-ND
Pushbutton Switches 141-ULV8FPBSS331-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV8FPBSS331 141-ULV8FPBSS331-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details