E-Switch, Inc. Anti-Vandal Switches ULV8FM3SS315

Description
ANTI-VANDAL, 3A, SPDT, On-On, Molded Back w/ Wire Leads 500mm, LED, Red, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, SPDT, On-On, Molded Back w/ Wire Leads 500mm, LED, Red, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV8FM3SS315 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV8FM3SS315
Anti-Vandal Switches 1400-ULV8FM3SS315
ANTI-VANDAL, 3A, SPDT, On-On, Molded Back w/ Wire Leads 500mm, LED, Red, IP67

ANTI-VANDAL, 3A, SPDT, On-On, Molded Back w/ Wire Leads 500mm, LED, Red, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV8FM3SS315-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV8FM3SS315-ND
Pushbutton Switches 141-ULV8FM3SS315-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV8FM3SS315 141-ULV8FM3SS315-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details