Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Win Source Part Number: 1136887-ULV8F2HSS341
Category: Switches>Pushbutton Switches
Series: ULV8
Type: Anti-Vandal, Illuminated
Termination Style: Solder, Quick Connect - 0.110" (2.8mm)
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 250 V
Standard Package: 20
Panel Cutout Dimensions: Circular - 25.20mm Dia
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 50,000 Cycles
Illumination Voltage (Nominal): 3 VDC
Illumination Type, Color: LED, Blue
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -20°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: EG5366
Base Product Number: ULV8
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Blue, IP67
SWITCH PUSHBUTTON DPDT 3A 250V
Pushbutton Switches 2P ON-(ON) 3V Blu LED Ring Sldr IP67
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5366-ND | 1136887-ULV8F2HSS341 | 1400-ULV8F2HSS341 | ULV8F2HSS341 | ULV8F2HSS341 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Terminals | Quick Connect | |
| Features | DustProof; Illuminated Switch | DustProof; Vandal Proof; Weather resistant or waterproof | Illuminated Switch; RoHS |