The Anti Vandal Switch, part number 84Y2860, is a single pole double throw (SPDT) switch designed for robust applications. It has an electrical rating of 3A at 250VAC and features a momentary or latching operation. The switch is constructed to withstand harsh environments, with an IP67 moisture protection rating and mechanical impact protection rated at IK08. It has a mechanical life of 1,000,000 cycles for momentary use and 500,000 cycles for latching use, ensuring durability. The contact resistance is low at 50mΩ, and it offers high insulation resistance of 1000 MΩ at 500VDC. The switch is suitable for panel thicknesses ranging from 1mm to 10mm and requires a panel cutout diameter of 25.2mm. It is UL certified and RoHS compliant, making it suitable for various applications including kiosks, security devices, and industrial controls.
ANTI-VANDAL, 3A, SPDT, On-On, Solder, LED, Red, IP67
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 250V
Pushbutton Switches 1P ON-ON 3V Red LED Ring Lens Sldr IP67
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULV8F23SS311 | EG5364-ND | ULV8F23SS311 | ULV8F23SS311 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |