E-Switch, Inc. Pushbutton Switches ULV8F23SS305

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ULV8F23SS305-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
ULV8F23SS305-ND
Pushbutton Switches ULV8F23SS305-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Anti-Vandal Switches - 1400-ULV8F23SS305 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV8F23SS305
Anti-Vandal Switches 1400-ULV8F23SS305
ANTI-VANDAL, 3A, SPDT, On-On, Solder, LED, White, IP67

ANTI-VANDAL, 3A, SPDT, On-On, Solder, LED, White, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
ULV8F23SS305
Pushbutton Switches ULV8F23SS305
Pushbutton Switches Anti-Vandal Switch 3A 250VAC 1P ON-ON Ring White LED 24V Stainless Steel Body & Actuator Solder Terminal IP67 IK10

Pushbutton Switches Anti-Vandal Switch 3A 250VAC 1P ON-ON Ring White LED 24V Stainless Steel Body & Actuator Solder Terminal IP67 IK10

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ULV8F23SS305-ND 1400-ULV8F23SS305 ULV8F23SS305
Product Name Pushbutton Switches Anti-Vandal Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push) Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Features DustProof; Illuminated Switch DustProof; Vandal Proof; Weather resistant or waterproof Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 4561773 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism No
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details