ANTI-VANDAL, 3A, DPDT, On-(On), Wire Leads 300mm, LED, White, IP67
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULV7FWHSS307 | 141-ULV7FWHSS307-ND |
| Product Name | Anti-Vandal Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) |
| Terminal Type | Wire Leads | Wire Leads |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch |