ANTI-VANDAL, 3A, DPDT, On-On, Wire Leads 300mm, LED, Red, IP67
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PB DPDT 3A 250V
Pushbutton Switches 22mm Anti-Vandal 3A 125/250VAC 2P ON-ON Black Anodized Red LED Ring Illumination 3V Wire IP67 IK08
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULV7FWG11311 | EG6125-ND | ULV7FWG11311 | ULV7FWG11311 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Wire Leads | Wire Leads | Wire Leads | Wire Lead |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |