Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 3A, DPDT, On-(On), Detachable Socket w/ Wire Leads 500mm, LED, Blue, IP67
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-ULV7FPHSS345-ND | 1400-ULV7FPHSS345 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | |
| Switch Function | Momentary Contact | Maintained Contact |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) |
| Terminal Type | Wire Leads | Wire Leads |