ANTI-VANDAL, 3A, DPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Blue, IP67
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON DPDT 3A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULV7FPGSS341 | 141-ULV7FPGSS341-ND | ULV7FPGSS341 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Wire Leads | Wire Leads | Wire Leads |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | |
| Max Current Rating | 3 amps | 3 amps | 3 amps |