E-Switch, Inc. Anti-Vandal Switches ULV7F2H11G331

Description
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV7F2H11G331 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV7F2H11G331
Anti-Vandal Switches 1400-ULV7F2H11G331
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Green, IP67

ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Green, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV7F2H11G331-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV7F2H11G331-ND
Pushbutton Switches 141-ULV7F2H11G331-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - ULV7F2H11G331 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
ULV7F2H11G331
Pushbutton Switches ULV7F2H11G331
Pushbutton Switches 3A 250VAC ON-(ON) DPDT GRN LED 3V IP67

Pushbutton Switches 3A 250VAC ON-(ON) DPDT GRN LED 3V IP67

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV7F2H11G331 141-ULV7F2H11G331-ND ULV7F2H11G331
Product Name Anti-Vandal Switches Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Terminal Type Quick Connect
Features Illuminated Switch
Max Current Rating 0.1000 amps
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details