E-Switch, Inc. Anti-Vandal Switches ULV7F23SS3K5

Description
ANTI-VANDAL, 3A, SPDT, On-On, Solder, LED, Green/Orange, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, SPDT, On-On, Solder, LED, Green/Orange, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV7F23SS3K5 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV7F23SS3K5
Anti-Vandal Switches 1400-ULV7F23SS3K5
ANTI-VANDAL, 3A, SPDT, On-On, Solder, LED, Green/Orange, IP67

ANTI-VANDAL, 3A, SPDT, On-On, Solder, LED, Green/Orange, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV7F23SS3K5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV7F23SS3K5-ND
Pushbutton Switches 141-ULV7F23SS3K5-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
ULV7F23SS3K5
Pushbutton Switches ULV7F23SS3K5
Pushbutton Switches 3A 125/250VAC, 1P, ON-ON, Stainless Steel, Bi-color GREEN/ORANGE RING LED, 24V, Solder

Pushbutton Switches 3A 125/250VAC, 1P, ON-ON, Stainless Steel, Bi-color GREEN/ORANGE RING LED, 24V, Solder

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV7F23SS3K5 141-ULV7F23SS3K5-ND ULV7F23SS3K5
Product Name Anti-Vandal Switches Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminal
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Max Current Rating 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details