ANTI-VANDAL, 3A, SPDT, On-(On), Wire Leads 300mm, LED, Blue, IP67
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PB SPDT 3A 250V
Pushbutton Switches 19mm Anti-Vandal 3A 125/250VAC 1P ON(ON) Stainless Steel Power Symbol Blue LED 12V Wire IP67 IK08
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULV4FWBSS544 | EG6119-ND | ULV4FWBSS544 | ULV4FWBSS544 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Wire Leads | Wire Leads | Wire Leads | Wire Lead |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |