E-Switch, Inc. Anti-Vandal Switches ULV4FWB11503

Description
ANTI-VANDAL, 3A, SPDT, On-(On), Wire Leads 300mm, LED, White, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, SPDT, On-(On), Wire Leads 300mm, LED, White, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4FWB11503 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4FWB11503
Anti-Vandal Switches 1400-ULV4FWB11503
ANTI-VANDAL, 3A, SPDT, On-(On), Wire Leads 300mm, LED, White, IP67

ANTI-VANDAL, 3A, SPDT, On-(On), Wire Leads 300mm, LED, White, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV4FWB11503-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV4FWB11503-ND
Pushbutton Switches 141-ULV4FWB11503-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV4FWB11503
Switches - Pushbutton Switches ULV4FWB11503
SWITCH PB SPDT 3A 125V

SWITCH PB SPDT 3A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4FWB11503 141-ULV4FWB11503-ND ULV4FWB11503
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Wire Leads Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 21090081 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details