ANTI-VANDAL, 19 MM, SPST, WIRE L
ANTI-VANDAL, 3A, SPDT, On-On, Wire Leads 300mm, LED, Blue, IP67
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-ULV4FW3SS545-ND | 1400-ULV4FW3SS545 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | |
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Terminal Type | Wire Leads | Wire Leads |