E-Switch, Inc. Anti-Vandal Switches ULV4FP3SS3G5

Description
ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Yellow, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Yellow, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4FP3SS3G5 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4FP3SS3G5
Anti-Vandal Switches 1400-ULV4FP3SS3G5
ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Yellow, IP67

ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Yellow, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV4FP3SS3G5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV4FP3SS3G5-ND
Pushbutton Switches 141-ULV4FP3SS3G5-ND
Switches

Switches

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4FP3SS3G5 141-ULV4FP3SS3G5-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329328-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details