E-Switch, Inc. Anti-Vandal Switches ULV4FP3SS355

Description
ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Yellow, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Yellow, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4FP3SS355 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4FP3SS355
Anti-Vandal Switches 1400-ULV4FP3SS355
ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Yellow, IP67

ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Yellow, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV4FP3SS355-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV4FP3SS355-ND
Pushbutton Switches 141-ULV4FP3SS355-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4FP3SS355 141-ULV4FP3SS355-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details