E-Switch, Inc. Anti-Vandal Switches ULV4FP3SS235

Description
ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4FP3SS235 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4FP3SS235
Anti-Vandal Switches 1400-ULV4FP3SS235
ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Green, IP67

ANTI-VANDAL, 3A, SPDT, On-On, Detachable Socket w/ Wire Leads 500mm, LED, Green, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV4FP3SS235-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV4FP3SS235-ND
Pushbutton Switches 141-ULV4FP3SS235-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV4FP3SS235
Switches - Pushbutton Switches ULV4FP3SS235
SWITCH PB SPDT 3A 125V

SWITCH PB SPDT 3A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4FP3SS235 141-ULV4FP3SS235-ND ULV4FP3SS235
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Wire Leads Wire Leads Wire Leads
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7029-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details