E-Switch, Inc. Anti-Vandal Switches ULV4F2HSS535

Description
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4F2HSS535 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2HSS535
Anti-Vandal Switches 1400-ULV4F2HSS535
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Blue, IP67

ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV4F2HSS535-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV4F2HSS535-ND
Pushbutton Switches 141-ULV4F2HSS535-ND
ULV4F2HSS535

ULV4F2HSS535

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4F2HSS535 141-ULV4F2HSS535-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4287-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details