Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Blue, IP67
Pushbutton Switches 3A 250VAC 2P ON(ON) Blu RingLED IP67
SWITCH PUSHBUTTON DPDT 3A 250V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5189-ND | 1400-ULV4F2HSS341 | ULV4F2HSS341 | ULV4F2HSS341 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Terminals | |
| Features | DustProof; Illuminated Switch | DustProof; Vandal Proof; Weather resistant or waterproof | Illuminated Switch; RoHS |