E-Switch, Inc. Anti-Vandal Switches ULV4F2HS1335

Description
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4F2HS1335 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2HS1335
Anti-Vandal Switches 1400-ULV4F2HS1335
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Green, IP67

ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Green, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
ULV4F2HS1335
Pushbutton Switches ULV4F2HS1335
Pushbutton Switches Anti-Vandal Switch 3A 250VAC 2P ON-(ON) Ring Green LED 24V Stainless Steel Body, Black Anodized Actuator, Solder Terminal IP67 IK10

Pushbutton Switches Anti-Vandal Switch 3A 250VAC 2P ON-(ON) Ring Green LED 24V Stainless Steel Body, Black Anodized Actuator, Solder Terminal IP67 IK10

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV4F2HS1335
Switches - Pushbutton Switches ULV4F2HS1335
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4F2HS1335 ULV4F2HS1335 ULV4F2HS1335
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Lug Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 15948 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details