E-Switch, Inc. Anti-Vandal Switches ULV4F2GSSG547

Description
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Blue, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4F2GSSG547 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2GSSG547
Anti-Vandal Switches 1400-ULV4F2GSSG547
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Blue, IP67

ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV4F2GSSG547-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV4F2GSSG547-ND
Pushbutton Switches 141-ULV4F2GSSG547-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - ULV4F2GSSG547 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ULV4F2GSSG547
Switches - Pushbutton Switches ULV4F2GSSG547
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4F2GSSG547 141-ULV4F2GSSG547-ND ULV4F2GSSG547
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4289-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Mushroom Momentary Push Buttons - 2ALM8LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers