E-Switch, Inc. Anti-Vandal Switches ULV4F2GSS535

Description
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4F2GSS535 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2GSS535
Anti-Vandal Switches 1400-ULV4F2GSS535
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67

ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV4F2GSS535-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV4F2GSS535-ND
Pushbutton Switches 141-ULV4F2GSS535-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4F2GSS535 141-ULV4F2GSS535-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364686-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-7042-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details