E-Switch, Inc. Anti-Vandal Switches ULV4F2GSS531

Description
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4F2GSS531 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2GSS531
Anti-Vandal Switches 1400-ULV4F2GSS531
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67

ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67

Supplier's Site Datasheet
Pushbutton Switches - ULV4F2GSS531-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
ULV4F2GSS531-ND
Pushbutton Switches ULV4F2GSS531-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4F2GSS531 ULV4F2GSS531-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 302/303 - MH 302-11Y-M16 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details