E-Switch, Inc. Anti-Vandal Switches ULV4F2GSS341

Description
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Blue, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4F2GSS341 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2GSS341
Anti-Vandal Switches 1400-ULV4F2GSS341
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Blue, IP67

ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG5190-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5190-ND
Pushbutton Switches EG5190-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV4F2GSS341
Switches - Pushbutton Switches ULV4F2GSS341
SWITCH PUSHBUTTON DPDT 3A 250V

SWITCH PUSHBUTTON DPDT 3A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ULV4F2GSS341
Pushbutton Switches ULV4F2GSS341
Pushbutton Switches 3A 250VAC 2P ON-ON Blu RingLED IP67

Pushbutton Switches 3A 250VAC 2P ON-ON Blu RingLED IP67

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4F2GSS341 EG5190-ND ULV4F2GSS341 ULV4F2GSS341
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Max Current Rating 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922619 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details