E-Switch, Inc. Anti-Vandal Switches ULV4F2G11536

Description
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4F2G11536 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2G11536
Anti-Vandal Switches 1400-ULV4F2G11536
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67

ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, Green, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV4F2G11536-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV4F2G11536-ND
Pushbutton Switches 141-ULV4F2G11536-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV4F2G11536
Switches - Pushbutton Switches ULV4F2G11536
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4F2G11536 141-ULV4F2G11536-ND ULV4F2G11536
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364573-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Micro switches - Z 6881 - T 6881-11-1-80R -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP6LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details