Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 3A, DPDT, On-On, Solder, LED, White, IP67
SWITCH PUSHBUTTON DPDT 3A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ULV4F2G11506-ND | 1400-ULV4F2G11506 | ULV4F2G11506 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals |
| Features | DustProof; Illuminated Switch | DustProof; Vandal Proof; Weather resistant or waterproof |