E-Switch, Inc. Anti-Vandal Switches ULV4F2BSSG345

Description
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4F2BSSG345 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2BSSG345
Anti-Vandal Switches 1400-ULV4F2BSSG345
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67

ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV4F2BSSG345-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV4F2BSSG345-ND
Pushbutton Switches 141-ULV4F2BSSG345-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4F2BSSG345 141-ULV4F2BSSG345-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details