E-Switch, Inc. Pushbutton Switches ULV4F2BSS544

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG5194-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5194-ND
Pushbutton Switches EG5194-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - 1341335-ULV4F2BSS544 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1341335-ULV4F2BSS544
Switches - Pushbutton Switches 1341335-ULV4F2BSS544
Win Source Part Number: 1341335-ULV4F2BSS544 Category: Switches - Pushbutton Switches Series: ULV4 Type: Anti-Vandal, Illuminated Termination Style: Solder, Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 250 V Standard Package: 20 Panel Cutout Dimensions: Circular - 19.20mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button, Flush Electrical Life: 50,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Blue Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: Power Symbol Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: ULV4

Win Source Part Number: 1341335-ULV4F2BSS544
Category: Switches - Pushbutton Switches
Series: ULV4
Type: Anti-Vandal, Illuminated
Termination Style: Solder, Quick Connect - 0.110" (2.8mm)
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 250 V
Standard Package: 20
Panel Cutout Dimensions: Circular - 19.20mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 50,000 Cycles
Illumination Voltage (Nominal): 12 VDC
Illumination Type, Color: LED, Blue
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: Power Symbol
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -20°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Base Product Number: ULV4

Buy Now Datasheet
Anti-Vandal Switches - 1400-ULV4F2BSS544 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2BSS544
Anti-Vandal Switches 1400-ULV4F2BSS544
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67

ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - ULV4F2BSS544 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
ULV4F2BSS544
Pushbutton Switches ULV4F2BSS544
SWITCH PUSHBUTTON SPDT 3A 250V

SWITCH PUSHBUTTON SPDT 3A 250V

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV4F2BSS544
Switches - Pushbutton Switches ULV4F2BSS544
SWITCH PUSHBUTTON SPDT 3A 250V

SWITCH PUSHBUTTON SPDT 3A 250V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG5194-ND 1341335-ULV4F2BSS544 1400-ULV4F2BSS544 ULV4F2BSS544 ULV4F2BSS544
Product Name Pushbutton Switches Switches - Pushbutton Switches Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Maintained Contact On-Mom Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Solder, Quick Connect - 0.110" (2.8mm) Solder Terminals
Features DustProof; Illuminated Switch DustProof; Vandal Proof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-2932-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers