E-Switch, Inc. Anti-Vandal Switches ULV4F2BSS541

Description
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4F2BSS541 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2BSS541
Anti-Vandal Switches 1400-ULV4F2BSS541
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67

ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - ULV4F2BSS541-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
ULV4F2BSS541-ND
Pushbutton Switches ULV4F2BSS541-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - ULV4F2BSS541 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ULV4F2BSS541
Switches - Pushbutton Switches ULV4F2BSS541
SWITCH PUSHBUTTON SPDT 3A 125V

SWITCH PUSHBUTTON SPDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ULV4F2BSS541
Pushbutton Switches ULV4F2BSS541
Pushbutton Switches Anti-Vandal Switch 3A 250VAC 1P ON-(ON) Power Symbol Blue LED 3V Stainless Steel Body & Actuator Solder Terminal IP67 IK10

Pushbutton Switches Anti-Vandal Switch 3A 250VAC 1P ON-(ON) Power Symbol Blue LED 3V Stainless Steel Body & Actuator Solder Terminal IP67 IK10

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4F2BSS541 ULV4F2BSS541-ND ULV4F2BSS541 ULV4F2BSS541
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals Solder Terminals Solder Lug
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Max Current Rating 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Solder Pin
Features RoHS
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details