Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Green, IP67
SWITCH PUSHBUTTON SPDT 3A 250V
Pushbutton Switches Pushbutton Anti-Vandal Switch SPDT ON-(ON) POWER SYMBOL ILLUMINATED GREEN STAINLESS STEEL HOUSING 3A 250 VAC Cul LAMP VOLTAGE 20mA 3V 2.5+/-1.0 N IP67 HARDWARE O-RING AND HEXNUT
SWITCH PUSHBUTTON SPDT 3A 250V
| DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5193-ND | 1400-ULV4F2BSS531 | ULV4F2BSS531 | ULV4F2BSS531 | ULV4F2BSS531 |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | On-Mom | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder, Quick Connect - 0.110" (2.8mm) | Quick Connect | Solder Terminals |
| Features | DustProof; Illuminated Switch | DustProof; Vandal Proof; Weather resistant or waterproof | Illuminated Switch; RoHS |