ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, White, IP67
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 250V
Pushbutton Switches Anti-Vandal Switch 3A 250VAC 1P ON-(ON) Power Symbol White LED 6V Stainless Steel Body & Actuator Solder Terminal IP67 IK10
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULV4F2BSS503 | EG5476-ND | ULV4F2BSS503 | ULV4F2BSS503 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Max Current Rating | 3 amps | 3 amps | 3 amps |