E-Switch, Inc. Anti-Vandal Switches ULV4F2BSS301

Description
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Yellow, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Yellow, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4F2BSS301 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2BSS301
Anti-Vandal Switches 1400-ULV4F2BSS301
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Yellow, IP67

ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Yellow, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV4F2BSS301-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV4F2BSS301-ND
Pushbutton Switches 141-ULV4F2BSS301-ND
Switches

Switches

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4F2BSS301 141-ULV4F2BSS301-ND
Product Name Anti-Vandal Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 76613436 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details