E-Switch, Inc. Anti-Vandal Switches ULV4F2B11G544

Description
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet
Description
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Blue, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Vandal Switches - 1400-ULV4F2B11G544 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV4F2B11G544
Anti-Vandal Switches 1400-ULV4F2B11G544
ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Blue, IP67

ANTI-VANDAL, 3A, DPDT, On-(On), Solder, LED, Blue, IP67

Supplier's Site Datasheet
Pushbutton Switches - 141-ULV4F2B11G544-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-ULV4F2B11G544-ND
Pushbutton Switches 141-ULV4F2B11G544-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV4F2B11G544
Switches - Pushbutton Switches ULV4F2B11G544
SWITCH PUSHBUTTON SPDT 3A 125V

SWITCH PUSHBUTTON SPDT 3A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-ULV4F2B11G544 141-ULV4F2B11G544-ND ULV4F2B11G544
Product Name Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch
Max Current Rating 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922555 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details