ANTI-VANDAL, 3A, SPDT, On-On, Solder, LED, Blue, IP67
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 3A 250VAC 1P ON-ON Blu PowerBtn IP67
SWITCH PUSHBUTTON SPDT 3A 125V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULV4F23SS544 | 141-ULV4F23SS544-ND | ULV4F23SS544 | ULV4F23SS544 |
| Product Name | Anti-Vandal Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | |
| Features | DustProof; Vandal Proof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Max Current Rating | 3 amps | 3 amps | 3 amps |