Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 3A, SPDT, On-On, Solder, LED, Green, IP67
SWITCH PUSHBUTTON SPDT 3A 125V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5188-ND | 141-ULV4F23SS331-ND | 1400-ULV4F23SS331 | ULV4F23SS331 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Anti-Vandal Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Alternate Contact (Push-Push) | Maintained Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||
| Features | DustProof; Illuminated Switch | DustProof; Illuminated Switch | DustProof; Vandal Proof; Weather resistant or waterproof |