Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches Anti-Vandal Switch 3A 250VAC 1P ON-ON Ring Red LED 3V Stainless Steel Body & Actuator Solder Terminal IP67 IK10
SWITCH PUSHBUTTON SPDT 3A 250V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5475-ND | 1400-ULV4F23SS311-DD | ULV4F23SS311-DD | ULV4F23SS311-DD |
| Product Name | Pushbutton Switches | Anti-Vandal Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||
| Features | DustProof; Illuminated Switch | Vandal Proof | Illuminated Switch; RoHS |