PUSHBUTTON, 100mA, SPDT, On-(On), PC Pin, LED, RGB
Pushbutton Switch SPDT Standard, Illuminated Through Hole
SWITCH PB SPDT 0.1A 28V
Pushbutton Switches SPDT MOM SQ CLR LENS
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULP12OAP1RSSCL1RGB | 141-ULP12OAP1RSSCL1RGB-ND | ULP12OAP1RSSCL1RGB | ULP12OAP1RSSCL1RGB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |