PUSHBUTTON, 100mA, SPDT, On-(On), PC Pin, LED, Red
Pushbutton Switch SPDT Standard, Illuminated Through Hole
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches Illuminated Pushbtn
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-ULP12OAP1RSSCL1REDGRN | ULP12OAP1RSSCL1REDGRN-ND | ULP12OAP1RSSCL1REDGRN | ULP12OAP1RSSCL1REDGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | ||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |