Pushbutton Switch SPDT Standard, Illuminated Through Hole
PUSHBUTTON, 100mA, SPDT, On-(On), PC Pin, LED, Red
SWITCH PUSHBUTTON SPDT 0.4VA 28V
PB SW, SPDT, 0.1A, 28V, GRN/ RED, SOLDER; Product Range:ULP Series; Contact Configuration:SPDT; Switch Operation:Momentary;
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5473-ND | 1400-ULP12OAP1RSFCL1REDGRN | ULP12OAP1RSFCL1REDGRN | ULP12OAP1RSFCL1REDGRN | 62W1082 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Sw, Spdt, 0.1A, 28V, Grn/ Red, Solder; Product Range E-Switch |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Features | Illuminated Switch | Illuminated Switch | RoHS |