Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
PUSHBUTTON, 500mA, SPDT, On-(On), Solder, LED, Red
Pushbutton Switches Illuminated Pushbtn
SWITCH PUSHBUTTON SPDT 0.5A 250V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ULP12OAM1QPMCL1REDYEL-ND | 1400-ULP12OAM1QPMCL1REDYEL | ULP12OAM1QPMCL1REDYEL | ULP12OAM1QPMCL1REDYEL |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Square, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals |
| Features | Illuminated Switch | Illuminated Switch |