E-Switch, Inc. Tactile Switches TL3365AF250QG

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL3365AF250QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3365AF250QGTR-ND
Tactile Switches 141-TL3365AF250QGTR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 141-TL3365AF250QGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3365AF250QGCT-ND
Tactile Switches 141-TL3365AF250QGCT-ND
Switches

Switches

Buy Now Datasheet
Tactile Switches 1400-TL3365AF250QG
TACT, 50mA, SPST-NO, Off-(On), J Lead

TACT, 50mA, SPST-NO, Off-(On), J Lead

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc.
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL3365AF250QGTR-ND 141-TL3365AF250QGCT-ND 1400-TL3365AF250QG
Product Name Tactile Switches Tactile Switches Tactile Switches
Actuator Specifications Oval Button Oval Button
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.20mm x 3.20mm 4.20mm x 3.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1977223-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
30mm Key Selector Push Buttons - AK2-3PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details