E-Switch, Inc. Electronic Wholesale - TL3315NF100Q TL3315NF100Q

Description
Manufacturer: E-Switch Win Source Part Number: 1268193-TL3315NF100Q Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Snap Dome Switch Travel: 0.20mm Actuator Orientation: Top Actuated Outline: 4.50mm x 4.50mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 1,000,000 Cycles Categories: Switches Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 0.55mm Manufacturer Homepage: www.e-switch.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 15VDC
Request a Quote
Description
Manufacturer: E-Switch Win Source Part Number: 1268193-TL3315NF100Q Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Snap Dome Switch Travel: 0.20mm Actuator Orientation: Top Actuated Outline: 4.50mm x 4.50mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 1,000,000 Cycles Categories: Switches Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 0.55mm Manufacturer Homepage: www.e-switch.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 15VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TL3315NF100Q - 1268193-TL3315NF100Q - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL3315NF100Q
1268193-TL3315NF100Q
Electronic Wholesale - TL3315NF100Q 1268193-TL3315NF100Q
Manufacturer: E-Switch Win Source Part Number: 1268193-TL3315NF100Q Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Snap Dome Switch Travel: 0.20mm Actuator Orientation: Top Actuated Outline: 4.50mm x 4.50mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 1,000,000 Cycles Categories: Switches Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 0.55mm Manufacturer Homepage: www.e-switch.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 15VDC

Manufacturer: E-Switch
Win Source Part Number: 1268193-TL3315NF100Q
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Snap Dome
Switch Travel: 0.20mm
Actuator Orientation: Top Actuated
Outline: 4.50mm x 4.50mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mechanical Life: 1,000,000 Cycles
Categories: Switches
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 0.55mm
Manufacturer Homepage: www.e-switch.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 15VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1268193-TL3315NF100Q
Product Name Electronic Wholesale - TL3315NF100Q
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 5.0 GHz Single Channel Switch-LNA - QPB9850 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers