E-Switch, Inc. Electronic Wholesale - TL3313AF250QG TL3313AF250QG

Description
Manufacturer: E-Switch Win Source Part Number: 1268192-TL3313AF250Q G Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Actuator Orientation: Top Actuated Outline: 4.80mm x 4.80mm Illumination: Non-Illuminated Operating Force: 250gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 1.50mm Manufacturer Homepage: www.e-switch.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 12VDC
Request a Quote
Description
Manufacturer: E-Switch Win Source Part Number: 1268192-TL3313AF250Q G Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Actuator Orientation: Top Actuated Outline: 4.80mm x 4.80mm Illumination: Non-Illuminated Operating Force: 250gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 1.50mm Manufacturer Homepage: www.e-switch.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 12VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TL3313AF250QG - 1268192-TL3313AF250QG - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TL3313AF250QG
1268192-TL3313AF250QG
Electronic Wholesale - TL3313AF250QG 1268192-TL3313AF250QG
Manufacturer: E-Switch Win Source Part Number: 1268192-TL3313AF250Q G Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Actuator Orientation: Top Actuated Outline: 4.80mm x 4.80mm Illumination: Non-Illuminated Operating Force: 250gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 1.50mm Manufacturer Homepage: www.e-switch.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 12VDC

Manufacturer: E-Switch
Win Source Part Number: 1268192-TL3313AF250QG
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Actuator Orientation: Top Actuated
Outline: 4.80mm x 4.80mm
Illumination: Non-Illuminated
Operating Force: 250gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 1.50mm
Manufacturer Homepage: www.e-switch.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 12VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1268192-TL3313AF250QG
Product Name Electronic Wholesale - TL3313AF250QG
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products