The TL3301 series tactile switch is a single pole single throw (SPST) switch designed for surface mounting. It has a contact rating of 50mA at 12VDC and operates effectively within a temperature range of -20°C to 70°C. The switch features an actuation force of 160gf and a travel distance of 0.25mm. It is available with various actuator options and termination styles, including gullwing and J-lead. The switch also boasts a contact resistance of 100mΩ maximum and an insulation resistance of 100MΩ minimum at 500VDC. This product is RoHS compliant, making it suitable for environmentally conscious designs.
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches GULL WING TACT SW
| New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3301TF160QG | 15N9489 | TL3301TF160QG |
| Product Name | Tactile Switches | Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch | Tactile Switches |
| Switch Function | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Features | Available in Tape and Reel Packaging | RoHS | RoHS |
| Max Current Rating | 0.0500 amps | 0.0500 amps |