E-Switch, Inc. Line Protection, Distribution, Backups - Power Distribution, Surge Protectors TL3215AF160GQ

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Packaging: Bulk Part Status: Obsolete Circuit: SPST-NC (1 Form B) Switch Function: On-Mom, Off-Mom Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Requires Holder Actuator Height off PCB, Vertical: 5.00mm
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Packaging: Bulk Part Status: Obsolete Circuit: SPST-NC (1 Form B) Switch Function: On-Mom, Off-Mom Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Requires Holder Actuator Height off PCB, Vertical: 5.00mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors -  - Win Source Electronics
Laguna Hills, CA, United States
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Packaging: Bulk Part Status: Obsolete Circuit: SPST-NC (1 Form B) Switch Function: On-Mom, Off-Mom Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Requires Holder Actuator Height off PCB, Vertical: 5.00mm

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors
Packaging: Bulk
Part Status: Obsolete
Circuit: SPST-NC (1 Form B)
Switch Function: On-Mom, Off-Mom
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Type: Flatted (3.17mm Dia)
Mounting Type: Requires Holder
Actuator Height off PCB, Vertical: 5.00mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Surge Suppressors
Product Name Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Surge Protectors - NSPSS - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details