Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
E-SWITCH, INC.
TL2201OAXA (W/CLICK) -- SWITCHES - PUSHBUTTON SWITCHES
E-Switch, Inc.
Switches - Pushbutton Switches
TL2201OAXA (W/CLICK)
Description
SWITCH PUSH DPDT 0.1A 30V
Shenzhen Shengyu Electronics Technology Limited
Done
Description
SWITCH PUSH DPDT 0.1A 30V
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
TL2201OAXA (W/CLICK)
Switches - Pushbutton Switches
TL2201OAXA (W/CLICK)
SWITCH PUSH DPDT 0.1A 30V
SWITCH PUSH DPDT 0.1A 30V
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Pushbutton Switches
Product Number
TL2201OAXA (W/CLICK)
Product Name
Switches - Pushbutton Switches
Actuator Specifications
Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
PS Series Push Button Stations
PSEVSC-Y
Specs
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details
SCHURTER Inc
Pushbutton Switches
1241.3058
Specs
Features
Illuminated Switch
View Details
3
suppliers
BARTEC
ComEx flex Illuminated Button
comexflex ex i illuminated button 1
Specs
Features
Illuminated Switch; Pilot Light
Max Power Rating
0.0013 HP
Base Material
Thermoplastic / Plastic
View Details
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL4LB-6-024
Specs
Max AC Voltage Rating
24 volts
Max DC Voltage Rating
24 volts
View Details