E-Switch, Inc. Switches - Toggle Switches ST4DP5AT1S2

Description
SWITCH TOGGLE DP 16A 125V SCREW
Datasheet
Description
SWITCH TOGGLE DP 16A 125V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
ST4DP5AT1S2
Switches - Toggle Switches ST4DP5AT1S2
SWITCH TOGGLE DP 16A 125V SCREW

SWITCH TOGGLE DP 16A 125V SCREW

Supplier's Site
Toggle Sw, Dpdt, 16A, 250V, Panel; Switch Operation E-Switch - 57AJ6015 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Dpdt, 16A, 250V, Panel; Switch Operation E-Switch
57AJ6015
Toggle Sw, Dpdt, 16A, 250V, Panel; Switch Operation E-Switch 57AJ6015
TOGGLE SW, DPDT, 16A, 250V, PANEL; Switch Operation:(On)-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:ST4 Series; Switch Mounting:Panel Mount; Contact Current Max:16A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SW, DPDT, 16A, 250V, PANEL; Switch Operation:(On)-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:ST4 Series; Switch Mounting:Panel Mount; Contact Current Max:16A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number ST4DP5AT1S2 57AJ6015
Product Name Switches - Toggle Switches Toggle Sw, Dpdt, 16A, 250V, Panel; Switch Operation E-Switch
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function Off-Mom
Pole & Throw Specifications Double Pole, Single Throw; DPST-NO Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2099352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 450-07-1-2-13-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A2RAH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers