The ST4DP10DT2C1 is a double-pole, three-position toggle switch with a (ON)-OFF-(ON) circuit function, a 22mm plastic bat actuator, and a 3/16 quick connect terminal. It has a contact rating of 20A at 6-30VDC, 20(8)A at 125/250VAC, and meets cURus approval with IP68 moisture protection. The operating temperature range is -10°C to 55°C, and it supports panel thicknesses of 1-8mm. Contact resistance is 50mΩ max, insulation resistance is 50MΩ min, and dielectric strength is 1500V RMS. The switch is rated for 10,000 electrical cycles.
ST4DP10DT2C1 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 46AK6272 |
| Product Name | St4Dp10Dt2C1 Rohs Compliant E-Switch |
| Approvals | RoHS |