E-Switch, Inc. Toggle Switches ST14CD00

Description
TOGGLE, 20A, SPDT, On-Off-(On), Quick Connect - 0.250"
Request a Quote Datasheet
Description
TOGGLE, 20A, SPDT, On-Off-(On), Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1400-ST14CD00 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
1400-ST14CD00
Toggle Switches 1400-ST14CD00
TOGGLE, 20A, SPDT, On-Off-(On), Quick Connect - 0.250"

TOGGLE, 20A, SPDT, On-Off-(On), Quick Connect - 0.250"

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
ST14CD00
Toggle Switches ST14CD00
Toggle Switches 20A 125VAC 6.3mm Tab 1 Pole

Toggle Switches 20A 125VAC 6.3mm Tab 1 Pole

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
ST14CD00
Switches - Toggle Switches ST14CD00
SWITCH TOGGLE SPDT 20A 125V

SWITCH TOGGLE SPDT 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-ST14CD00 ST14CD00 ST14CD00
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function Three Position Momentary (Center OFF) On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825455-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
2 suppliers
Process Sealed Subminiature Toggle - A18AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details