E-Switch, Inc. Rocker Switches RVW5GD1200

Description
ROCKER, 20A, DPDT, On-On, Solder, IP54
Request a Quote Datasheet
Description
ROCKER, 20A, DPDT, On-On, Solder, IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RVW5GD1200 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RVW5GD1200
Rocker Switches 1400-RVW5GD1200
ROCKER, 20A, DPDT, On-On, Solder, IP54

ROCKER, 20A, DPDT, On-On, Solder, IP54

Supplier's Site Datasheet
Rocker Switches - RVW5GD1200-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RVW5GD1200-ND
Rocker Switches RVW5GD1200-ND
Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation E-Switch - 40T8212 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation E-Switch
40T8212
Rocker Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation E-Switch 40T8212
ROCKER SWITCH, DPDT, 20A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:RVW Series; Contact Current AC Max:20ARoHS Compliant: Yes

ROCKER SWITCH, DPDT, 20A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:White; Product Range:RVW Series; Contact Current AC Max:20ARoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RVW5GD1200
Switches - Rocker Switches RVW5GD1200
SWITCH ROCKER DPDT 20A 125V

SWITCH ROCKER DPDT 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RVW5GD1200 RVW5GD1200-ND 40T8212 RVW5GD1200
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpdt, 20A, 125Vac, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug
Features Dustproof
Current Rating 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Decorative Switch & 20A Tamper Resistant Decorative Outlet - 72212 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Rocker Switches - 416714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Push in
Standards / Compliances RoHS
View Details